EN
  • EN
  • DE

AD7590DIKNZ

Part No AD7590DIKNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP / Circuit IC Switch 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number AD7590
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859636-AD7590DIKNZ
Ultra Librarian 3D Model Ultra Librarian AD7590DIKNZ CAD Model

Description

AD7590DIKNZ - Analog Switch Octal SPST - Analog Devices Inc.

The AD7590DIKNZ is a high-performance octal SPST (Single Pole Single Throw) analog switch from Analog Devices Inc., designed to provide efficient and precise control in a variety of applications. This switch is a part of Analog Devices' renowned series of CMOS analog ICs, offering low power consumption and high switching speeds.

Featuring eight independent SPST switches, the AD7590DIKNZ operates with a single supply voltage ranging from +15V to +30V or a dual supply from ±15V to ±20V. This flexibility makes it suitable for a wide range of applications, including data acquisition systems, communication systems, and audio signal routing. The device is packaged in a compact 16-lead PDIP (Plastic Dual In-line Package), ensuring easy integration into existing designs.

With a typical switch on-resistance of only 35 ohms, the AD7590DIKNZ provides a low-distortion signal path while maintaining high signal integrity. The switch also features break-before-make switching action, which prevents signal overlap and ensures clean, glitch-free transitions between channels.

The AD7590DIKNZ boasts a high off-isolation of -80dB at 1kHz, minimizing crosstalk between channels and preserving the fidelity of the signal. Additionally, its high on/off output voltage ratio ensures that signals are passed through with minimal attenuation when the switch is on, and with maximum isolation when the switch is off.

For ease of use, the AD7590DIKNZ includes a digital control interface compatible with standard CMOS or TTL logic levels. This enables straightforward control of the switches via a microcontroller or a digital logic circuit. The device's robust design also ensures reliable performance over its specified temperature range, making it a solid choice for demanding environments.

In summary, the AD7590DIKNZ from Analog Devices Inc. is an ideal solution for designers looking for a reliable, high-performance analog switch with multiple channels. Its excellent electrical characteristics and versatile power supply options cater to a broad spectrum of analog switching needs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess