EN
  • EN
  • DE

AD7581BQ

Part No AD7581BQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC DAS 8BIT 8CH 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 8 b
Sampling Rate 188k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage - Operating 5V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 28-CDIP
Win Source Part Number 077053-AD7581BQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7581BQ CAD Model

Description

Analog Devices Inc. AD7581BQ Multipurpose 8-Channel 12-Bit ADC

The AD7581BQ from Analog Devices Inc. is a versatile and high-performance 12-bit analog-to-digital converter (ADC) that offers 8 independent input channels. This integrated circuit is designed to cater to a wide array of applications that require accurate and rapid conversion from analog signals to digital data. Its robust design and flexible features make it an ideal choice for data acquisition systems, process control, and industrial automation.

At the core of the AD7581BQ lies a 12-bit successive approximation ADC, which ensures precise and consistent conversion results. This level of resolution is suitable for applications where a high degree of accuracy is paramount. The device operates within a single 5V power supply, making it convenient for integration into existing systems without the need for additional power regulation components.

One of the key attributes of the AD7581BQ is its multiplexed input configuration, which allows the eight channels to be used in various combinations, such as single-ended inputs or differential pairs. This flexibility enables designers to optimize the ADC for their specific measurement requirements, whether they are monitoring multiple sensors or need to measure a differential signal to reject common-mode noise.

The AD7581BQ also boasts a fast conversion time, with a typical throughput rate of 66 kHz, enabling real-time data processing in time-sensitive applications. Additionally, the device features an on-chip track-and-hold function, which captures the input signal at a precise moment, ensuring an accurate snapshot for conversion, even with rapidly varying signals.

Interface with microprocessors is straightforward, thanks to the AD7581BQ's versatile digital interface. The ADC provides both parallel and serial data output options, making it compatible with a wide range of microcontrollers and DSPs. Its digital error correction circuitry ensures the integrity of the conversion result, further enhancing the reliability of the system.

Encased in a ceramic DIP package, the AD7581BQ is engineered for durability and reliable performance in harsh industrial environments. With its combination of precision, speed, and versatility, the AD7581BQ is a top-tier solution for designers looking to implement a high-quality ADC in their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9530 $66.9530
3+ $54.9353 $164.8059
4+ $53.2189 $212.8756
5+ $51.5026 $257.5130
6+ $49.7851 $298.7106
8+ $44.6350 $357.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess