EN
  • EN
  • DE

AD7572BQ05

Part No AD7572BQ05
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT HS LC2MOS 24-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage +5V, -15V
Digital Supply Voltage +5V, -15V
Temperature Range - Operating -25°C to 85°C
Case / Package 24-CDIP
Win Source Part Number 077047-AD7572BQ05
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7572BQ05 CAD Model

Description

The AD7572BQ05 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed to offer a perfect blend of speed, accuracy, and ease of use, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instrumentation, and industrial control processes.

Key Features

  • Resolution: 12-bit accuracy ensures precise digital representation of analog signals.
  • Sampling Rate: Offers a fast conversion time, suitable for high-speed applications.
  • Input Range: Flexible input range to accommodate various signal levels.
  • Power Consumption: Low power design enables use in power-sensitive applications.
  • Interface: Easy interface with microprocessors and digital systems.
  • Package: Available in a robust package that ensures long-term reliability even in harsh environments.

Performance Benefits

The AD7572BQ05 is engineered to provide excellent dynamic performance with its fast throughput rate and low noise characteristics. The precision of the 12-bit resolution allows for accurate signal conversion, which is critical for high-quality digital representations of analog inputs. The device's low power consumption makes it an excellent choice for portable and remote sensing applications where power efficiency is crucial.

Applications

This ADC is versatile and can be used in a multitude of applications. Its high-speed capabilities make it suitable for digital oscilloscopes and spectrum analyzers, while its precision is beneficial for medical devices like ECG and EEG monitors. The AD7572BQ05 can also be found in industrial automation for process control, where reliable and accurate measurements are necessary for optimal operation.

Product Support and Resources

Analog Devices Inc. provides comprehensive support for the AD7572BQ05, including detailed datasheets, application notes, and reference designs. Customers can also access technical support from ADI's team of experts, ensuring seamless integration of the ADC into their projects.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess