EN
  • EN
  • DE

AD7552KN

Part No AD7552KN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043017-AD7552KN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7552KN CAD Model

Description

The AD7552KN is a high-performance, dual 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in precision high-performance electronics. This integrated circuit is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instrumentation, and industrial process control.

Key Features:

  • Dual 12-bit ADC: The device contains two independent ADCs, allowing for simultaneous sampling of different signals, which is essential for complex signal processing tasks.
  • High Conversion Rate: With a fast conversion time, the AD7552KN is capable of processing analog signals with high speed, ensuring timely and efficient data conversion.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Input Range: The AD7552KN can accommodate a broad range of input voltages, providing flexibility in interfacing with various sensors and signal sources.
  • Differential Inputs: Differential input capability enhances noise immunity and improves the quality of signal conversion, which is critical in noisy environments or when dealing with small signal levels.
  • On-Chip Track/Hold Function: The inclusion of an on-chip track/hold function simplifies the design and enhances performance by capturing fast-changing signals accurately.
  • Industry-Standard Interface: The device offers an industry-standard digital interface, ensuring easy integration with most microprocessors and digital systems.

Applications:

  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Process Control
  • High-Speed Data Acquisition
  • Automated Test Equipment (ATE)

The AD7552KN is housed in a robust package that ensures reliable operation even in harsh industrial environments. Its precision and versatility make it a go-to solution for engineers and designers looking to enhance the performance of their digital systems with high-quality data conversion.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess