EN
  • EN
  • DE

AD7538KNZ

Part No AD7538KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT W/BUFFER 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 11.4 V to 15.75 V
Digital Supply Voltage 11.4 V to 15.75 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 1012880-AD7538KNZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7538KNZ CAD Model

Description

Product Overview: AD7538KNZ by Analog Devices Inc.

The AD7538KNZ is a high-performance, low-power, 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance signal processing technology. This integrated circuit (IC) is part of a family of DACs that offer designers a combination of flexibility, reliability, and precision, making it an ideal choice for a wide range of applications, including automated test equipment, precision instrumentation, and digital control systems.

Key Features:

  • Precision: The AD7538KNZ boasts a 14-bit resolution, ensuring high precision in digital-to-analog conversions.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC consumes minimal power, making it suitable for battery-operated and power-sensitive applications.
  • Monolithic Construction: The device's monolithic construction enhances its reliability and reduces the potential for system errors.
  • Settling Time: It features a fast settling time, which is critical for applications requiring quick response times.
  • Versatility: The AD7538KNZ operates effectively across a wide range of temperatures, ensuring consistent performance in various operating conditions.

Applications:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Control Loops

Technical Specifications:

  • Resolution: 14-bit
  • Interface Type: Parallel
  • Supply Voltage: Typically ±15V
  • Package: PDIP-24 (Plastic Dual In-line Package)
  • Operating Temperature Range: -40°C to +85°C

The AD7538KNZ is available in a 24-pin PDIP package, which is widely used and easily integrated into various circuit designs. Its robust packaging and temperature range make it a durable choice for harsh environments. Analog Devices Inc. provides comprehensive technical support and documentation for the AD7538KNZ, ensuring that engineers can implement this DAC with confidence in their designs.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,760 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess