EN
  • EN
  • DE

AD7537JPZ

Part No AD7537JPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS 8+4) Loading Dual 12-Bit DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 1.5μs
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 10.8 V ~ 16.5 V
Voltage - Supply, Digital 10.8 V ~ 16.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1137375-AD7537JPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7537
Introduction Date September 04, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7537JPZ CAD Model

Description

Product Overview: AD7537JPZ by Analog Devices Inc.

The AD7537JPZ is a precision, dual 12-bit digital-to-analog converter (DAC) integrated circuit, designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance component is specifically engineered to deliver exceptional accuracy and stability, making it an ideal choice for advanced industrial, communication, and instrumentation applications.

Key Features of the AD7537JPZ

  • Resolution: The AD7537JPZ offers a fine 12-bit resolution for each DAC, providing the precision required for critical applications.
  • Dual DAC Channels: It features two independent DAC outputs, allowing for simultaneous updating and control of two analog signals.
  • Settling Time: With a fast settling time, the device ensures quick response to changes in digital input, enhancing system performance.
  • Output Range: The DAC outputs are capable of producing a wide range of voltages, compatible with many analog systems.
  • Power Supply: It operates on a single +15V power supply, simplifying power management in system design.
  • Interface: The device features an easy-to-use digital interface, which is TTL and CMOS compatible, ensuring seamless integration into a variety of digital systems.
  • Package: The AD7537JPZ is housed in a compact, 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications.

Applications

The AD7537JPZ is versatile and can be used in multiple domains including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Digital Signal Processing
  • Instrumentation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7537JPZ is no exception, as it is built to meet high standards, ensuring dependable performance in even the most demanding environments. Each device undergoes rigorous testing to guarantee its specifications under extended temperature ranges and operating conditions.

For designers and engineers looking for a reliable and precise DAC solution, the AD7537JPZ from Analog Devices Inc. offers a blend of performance, integration, and quality that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess