EN
  • EN
  • DE

AD7512DIJQ

Part No AD7512DIJQ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC, Analog Switch, Dual, SPDT, Cmos, DIP, 14PIN, Ceramic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Dual Supply Voltage 15 V
Lead Free Contains Lead
Max Dual Supply Voltage 17 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 450 mW
Max Supply Current 800 µA
Min Operating Temperature -55 °C
Number of Bits 2
Number of Pins 14
Operating Supply Current 800 µA
Operating Supply Voltage 15 V
Packaging Bulk
Radiation Hardening No
Resistance 100 Ω
RoHS Compliant
Supply Type Dual
Throw Configuration SPDT
Turn-Off Delay Time 300 ns
Turn-On Delay Time 300 ns
Win Source Part Number 1026121-AD7512DIJQ
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7512DIJQ CAD Model

Description

Analog Devices Inc. AD7512DIJQ: High-Performance Analog Switch

The AD7512DIJQ from Analog Devices Inc. is a versatile and high-performance analog switch designed to cater to a wide range of applications demanding reliable and efficient switching capabilities. This component is part of a family of monolithic CMOS switches with a reputation for high-quality and durability, making it a popular choice in the electronics industry.

With its robust design, the AD7512DIJQ offers excellent switch characteristics. It features a low on-resistance, typically around 80 ohms, which remains consistent over the full analog signal range. This ensures minimal signal distortion and power loss, making it ideal for precision analog signal handling. The device operates efficiently with a single positive supply voltage ranging from +5V to +15V or a dual supply of ±5V to ±15V, providing flexibility in various circuit designs.

The AD7512DIJQ is characterized by its high off-isolation and low crosstalk, which are critical parameters for applications where signal integrity is paramount. This makes it an excellent choice for use in sample-and-hold circuits, analog multiplexing, data acquisition systems, and other applications where a clean, undisturbed signal path is necessary.

Furthermore, the switch is designed to handle peak-to-peak analog signals equal to the supply voltage, which means it can efficiently switch a wide range of analog signals without degradation. Its fast switching times, typically in the nanosecond range, contribute to its suitability for high-speed applications.

The device comes in a compact package, the JEDEC TO-5, which allows for easy integration into various electronic systems without taking up significant board space. Additionally, the AD7512DIJQ features TTL/CMOS-compatible control inputs, making it easy to interface with digital logic components.

In summary, the AD7512DIJQ from Analog Devices Inc. is a reliable and high-performance analog switch that offers low on-resistance, high off-isolation, and fast switching times. Its versatility and compatibility with various supply voltages and control logics make it a valuable component for designers and engineers looking to create efficient and precise electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess