EN
  • EN
  • DE

AD7510JN

Part No AD7510JN
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228103-AD7510JN
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7510JN CAD Model

Description

The AD7510JN is a highly integrated, precision analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors. This product is designed for applications that require accurate and reliable conversion of analog signals into digital data. With its robust design and high-quality performance, the AD7510JN is well-suited for a wide range of industrial, medical, and communication systems.

Key Features

  • Resolution: The AD7510JN offers a resolution that ensures precise data representation, making it ideal for sensitive applications where accuracy is paramount.
  • Sampling Rate: Its high sampling rate allows for real-time data acquisition, which is critical for systems that require timely processing and response.
  • Input Range: The device supports a flexible input range, catering to a variety of signal amplitudes, thus providing versatility in interfacing with different sensors and input sources.
  • Interface: The product comes with a user-friendly digital interface that simplifies the integration with microprocessors and digital systems, ensuring seamless communication and data transfer.
  • Power Efficiency: Designed with power efficiency in mind, the AD7510JN operates with minimal power consumption, which is essential for portable and battery-powered devices.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and the AD7510JN is built to meet high reliability standards, ensuring stable performance over its operational lifespan.

Applications

The versatility of the AD7510JN makes it an excellent choice for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Process control and automation
  • Medical instrumentation
  • Test and measurement equipment
  • Communication systems

Conclusion

In summary, the AD7510JN from Analog Devices Inc. is a top-tier ADC offering precision, speed, and reliability for demanding applications. Its combination of features and performance makes it a valuable component in any system where accurate analog-to-digital conversion is required.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess