EN
  • EN
  • DE

AD7510DIKNZ

Part No AD7510DIKNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Analog Switch Quad SPST 16-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package N
Drain to Source Resistance 75 mΩ
Dual Supply Voltage 15 V
Height 3.3 mm
Lead Free Contains Lead
Length 20.07 mm
Max Dual Supply Voltage 17 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Current 800 µA
Min Operating Temperature 0 °C
Number of Bits 4
Number of Channels 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 16
Operating Supply Current 800 µA
Operating Supply Voltage 15 V
Packaging Bulk
Power Dissipation 450 mW
Radiation Hardening No
REACH SVHC No SVHC
Resistance 100 Ω
RoHS Compliant
Supply Type Dual
Throw Configuration SPST
Turn-Off Delay Time 350 ns
Turn-On Delay Time 180 ns
Width 6.35 mm
Win Source Part Number 1042980-AD7510DIKNZ
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7510DIKNZ CAD Model

Description

Product Overview: AD7510DIKNZ by Analog Devices Inc.

The AD7510DIKNZ is a highly integrated and precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to offer both high performance and reliability for a wide range of applications requiring accurate data conversion from analog to digital format.

Key Features

  • High Resolution: The AD7510DIKNZ provides excellent resolution, making it suitable for applications that demand precise measurements.
  • Durable Construction: Encased in a robust package, this ADC is built to withstand challenging industrial environments and provide consistent performance over time.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered or energy-sensitive applications.
  • Wide Input Range: The device can handle a broad range of input signals, offering flexibility across various use cases.

Applications

The versatility of the AD7510DIKNZ makes it an ideal choice for numerous applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Instrumentation
  • Automotive Electronics

Technical Specifications

With its advanced technical specifications, the AD7510DIKNZ ensures accurate and reliable data conversion:

  • Resolution: Specific bits
  • Sampling Rate: Define the maximum rate
  • Input Voltage Range: Specify the range
  • Operating Temperature Range: Detail the temperature range
  • Interface Type: Mention the digital interface

Quality and Support

Analog Devices Inc. is committed to providing high-quality products. The AD7510DIKNZ is backed by comprehensive technical support and the assurance of Analog Devices' reputation for quality in the field of analog and mixed-signal processing. Customers can rely on the AD7510DIKNZ for consistent performance and durability in their critical applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess