EN
  • EN
  • DE

AD7510DIKN

Part No AD7510DIKN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Protected Analog Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 180ns, 350ns (Typ)
Channel Capacitance (CS(off), CD(off)) 8pF, 1pF
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1137303-AD7510DIKN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7510DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7510DIKN CAD Model

Description

The AD7510DIKN is a high-performance, integrated circuit produced by Analog Devices Inc., a leading name in the design and manufacturing of precision high-performance integrated circuits used in analog and digital signal processing applications. This product stands out in the market for its robustness and reliability, catering to a wide range of industrial, commercial, and military applications.

Key Features

  • Durable Design: The AD7510DIKN is built to withstand harsh environments, making it suitable for mission-critical applications where stability and durability are paramount.
  • Precision: Analog Devices Inc. is renowned for its precision engineering, and the AD7510DIKN is no exception. It delivers accurate and reliable performance, which is essential for sensitive electronic applications.
  • High-Speed Operation: Engineered for speed, this component ensures swift data processing and signal conversion, contributing to the efficiency of the overall system.
  • Compatibility: The versatile nature of the AD7510DIKN allows for seamless integration with a variety of microcontrollers and processors, offering a flexible solution for system designers.

Applications

The AD7510DIKN is designed for a diverse range of applications, including but not limited to:

  • Industrial Automation
  • Data Acquisition Systems
  • Instrumentation
  • Military and Aerospace Electronics
  • Communication Infrastructure

Technical Specifications

As a product of Analog Devices Inc., the AD7510DIKN is crafted with attention to technical detail. Below are some of its critical specifications:

  • Highly robust interface
  • Optimized for high-speed performance
  • Exceptional precision and accuracy
  • Wide operating temperature range
  • Compatibility with various digital systems

In conclusion, the AD7510DIKN from Analog Devices Inc. is an exemplary component that offers reliability, precision, and speed, making it an ideal choice for a multitude of applications where performance cannot be compromised.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess