EN
  • EN
  • DE

AD7506TQ

Part No AD7506TQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 8- AND 16-CHANNEL ANALOG MULTIPLEXERS / Analog Multiplexer Single 16:1 28-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Analog Devices Inc.
Win Source Part Number 171762-AD7506TQ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7506
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7506TQ CAD Model

Description

The AD7506TQ from Analog Devices Inc. is a high-precision, high-performance analog multiplexer that offers exceptional accuracy and reliability for a wide range of applications. Designed with the needs of sophisticated electronic systems in mind, this device provides a versatile solution for signal routing in complex circuits.

Key Features

  • Multiple Channel Configurations: The AD7506TQ features a configurable architecture that allows for multiple channel arrangements, making it adaptable to various application needs.
  • Low On-Resistance: With its low on-resistance, this multiplexer ensures minimal signal attenuation, preserving the integrity of the analog signal throughout the switching process.
  • High Off-Isolation: The device offers excellent off-isolation, preventing signal leakage between channels and ensuring that signals are routed accurately and securely.
  • Low Crosstalk: Minimized crosstalk between channels is critical in applications where signal purity is paramount, and the AD7506TQ excels in providing this feature.
  • Durable Design: Encased in a robust package, the AD7506TQ is designed to withstand harsh conditions and provide reliable performance over an extended period.

Applications

The versatility of the AD7506TQ makes it suitable for a broad range of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Process control systems
  • Medical equipment
  • Audio and video switching

Technical Specifications

The technical specifications of the AD7506TQ are designed to meet the demanding requirements of modern electronic systems:

  • Supply Voltage Range: Specified over a range to accommodate various system voltages
  • Operating Temperature Range: Engineered to perform reliably across a wide temperature spectrum
  • Package Type: Available in a package that is suitable for professional electronic equipment

For engineers and designers seeking a reliable and high-performing analog multiplexer, the AD7506TQ from Analog Devices Inc. represents a premier choice that combines quality, functionality, and durability.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess