EN
  • EN
  • DE

AD7506SQ/883B

Part No AD7506SQ/883B
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CDIP
Win Source Part Number 767335-AD7506SQ/883B
Popularity Medium
Supply and Demand Status Limited
Family Name AD7506
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7506SQ/883B CAD Model

Description

The AD7506SQ/883B is a high-performance analog multiplexer from Analog Devices Inc., a renowned leader in the design and manufacturing of precision high-performance integrated circuits. This device is a part of the military-grade product line, designed to meet the stringent requirements of military and aerospace applications, offering superior reliability and performance under extreme conditions.

Key Features

  • Multiple Channel Configurations: The AD7506 features 16 channels, providing flexibility for various signal routing needs.
  • High Precision: Known for its precise signal handling, the AD7506 ensures minimal signal distortion and high accuracy in data acquisition systems.
  • Low Crosstalk: With its excellent isolation between channels, the device guarantees low crosstalk, which is critical for maintaining signal integrity in complex systems.
  • Durable Construction: Encased in a robust package, the AD7506SQ/883B is built to withstand harsh environments and is compliant with the 883B standard for military-grade electronic components.
  • Broad Voltage Range: The device operates over a wide range of voltages, accommodating various power supply levels and ensuring compatibility with multiple system designs.

Applications

The AD7506SQ/883B is ideally suited for high-demand applications such as:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Data acquisition and signal processing
  • Secure and encrypted systems

Quality and Reliability

Analog Devices Inc. ensures that the AD7506SQ/883B meets the highest quality standards. Each device undergoes rigorous testing to certify its performance and reliability in the field. With its military-grade designation, users can trust in the AD7506SQ/883B for mission-critical applications where failure is not an option.

Technical Specifications

  • Package: CERDIP-24 (Ceramic Dual In-line Package)
  • Operating Temperature: Specified performance over the military temperature range (-55°C to +125°C)
  • Compliance: MIL-STD-883B certified

For detailed technical specifications, application notes, and support documentation, potential users are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.8508 $129.8508
2+ $125.5224 $251.0448
3+ $112.5374 $337.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess