EN
  • EN
  • DE

AD7450ABRTZ-REEL7

Part No AD7450ABRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD7450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7450ABRTZ-REEL7-ND, AD7450ABRTZ-REEL7TR, AD7450ABRTZREEL7, AD7450ABRTZ-REEL7DKR, AD7450ABRTZ-REEL7CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909685-AD7450ABRTZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7450ABRTZ-REEL7 CAD Model

Description

AD7450ABRTZ-REEL7

The AD7450ABRTZ-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide fast, accurate data conversion for a wide range of applications. This ADC is part of Analog Devices' precision converter series and is available in a compact, surface-mount package on a 7-inch reel, making it ideal for automated assembly processes.

Key Features:

  • Resolution: 12-bit ADC offering fine granularity and high precision for sensitive applications.
  • Sampling Rate: Capable of up to 1 MSPS (Mega-Samples Per Second), allowing for rapid data acquisition.
  • Input Type: Single-ended input, providing an easy interface with a variety of sensors and signals.
  • Supply Voltage: Operates on a 5 V power supply, compatible with standard digital systems.
  • Interface: Features a SPI (Serial Peripheral Interface) that ensures simple communication with most microcontrollers and digital systems.
  • Power Consumption: Low power operation with a typical power dissipation of only 1 mW, ideal for power-sensitive applications.
  • Package: Supplied in a small, RoHS-compliant, 10-lead MSOP (Mini Small Outline Package), saving valuable board space.
  • Operating Temperature: Specified performance from -40°C to +85°C, suitable for industrial environments.

Applications:

The AD7450ABRTZ-REEL7 is versatile and can be used in a variety of settings, including:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Industrial control systems
  • Communication systems

With its robust feature set, the AD7450ABRTZ-REEL7 from Analog Devices Inc. is a superior choice for designers who require a reliable and precise ADC solution. Its high-speed performance, low power consumption, and small footprint make it an excellent option for both new designs and upgrades to existing systems.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess