EN
  • EN
  • DE

AD744JN

Part No AD744JN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 13MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 75 V/μs
-3db Bandwidth 13MHz
Current - Input Bias 30pA
Voltage - Input Offset 300μV
Operating Supply Current 3.5mA
Channel Output Current 25mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 198617-AD744JN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD744JN CAD Model

Description

Introducing the AD744JN Precision Op Amp from Analog Devices Inc.

The AD744JN is a high-performance monolithic operational amplifier from the renowned manufacturer Analog Devices Inc. This precision op amp is designed to offer a perfect blend of speed, precision, and minimal noise, making it an ideal choice for a wide range of applications including medical instruments, professional audio equipment, and test equipment. It is a versatile component that can be integrated into both new designs and existing systems requiring an upgrade in performance.

Key Features of the AD744JN:

  • Fast Settling Time: The AD744JN boasts a swift settling time, enabling it to handle rapid changes in input signals with ease. This makes it suitable for data acquisition systems and digital-to-analog converters where speed is critical.
  • Low Noise Performance: With its low noise characteristics, the AD744JN ensures signal integrity is maintained, providing clean and accurate amplification. This is particularly important in sensitive audio applications and precision instrumentation.
  • High Gain Bandwidth Product: Featuring a high gain bandwidth product, the AD744JN can process a wide range of frequencies without compromising on gain, which is essential for applications such as active filters and fast amplifiers.
  • Operating Range: The device operates with a supply voltage range from ±4.5 V to ±18 V, offering flexibility in various power supply configurations.
  • Output Swing: The AD744JN provides a wide output swing, which approaches the power supply rails, thus maximizing the dynamic range in applications.

Applications:

The AD744JN is adept at serving in multiple roles, including:

  • Precision data systems
  • Professional audio equipment
  • Active filters and integrators
  • Buffer amplifiers
  • Sample and hold circuits

The AD744JN is available in an 8-pin PDIP package, providing ease of integration into various circuit boards. Its reliability and performance are backed by Analog Devices Inc.'s commitment to high-quality semiconductor design and manufacturing. Whether you're upgrading your current system or designing a new one, the AD744JN offers the precision, speed, and low noise operation to meet your most demanding requirements.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess