EN
  • EN
  • DE

AD7418ARZ-REEL7

Part No AD7418ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SENSOR DIGITAL -40C-125C 8SOIC / Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I2C
Voltage - Supply 2.7V ~ 5.5V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD7418
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7418ARZ-REEL7DKR,AD7418ARZ-REEL7-ND,AD7418ARZ-REEL7CT,AD7418ARZ-REEL7TR
Standard Package 1,000
Win Source Part Number 971505-AD7418ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7418ARZ-REEL7 CAD Model

Description

Product Overview: AD7418ARZ-REEL7

The AD7418ARZ-REEL7 is a versatile and high-performance temperature sensor and analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. Designed for a wide range of applications, this component offers an excellent blend of accuracy, reliability, and ease of use.

Key Features

  • Temperature Sensor: The AD7418ARZ-REEL7 features an on-chip temperature sensor that provides a direct digital output corresponding to the ambient temperature. This feature allows for precise temperature monitoring and control in various systems.
  • 10-bit ADC: This device includes a 10-bit analog-to-digital converter which offers high resolution for reading analog signals. It is capable of operating in both single-ended and differential input modes, providing flexibility for different measurement needs.
  • Wide Operating Temperature Range: The AD7418ARZ-REEL7 is designed to function over a broad temperature range, making it suitable for industrial and automotive environments where temperatures can vary significantly.
  • Low Power Consumption: With its low power design, the AD7418ARZ-REEL7 is ideal for battery-powered or energy-sensitive applications, ensuring minimal impact on system power budgets.
  • I2C Interface: The device features a standard I2C serial interface, which allows for easy integration into most microcontroller-based systems and facilitates simple communication with other I2C-compatible devices.
  • Compact Package: Supplied in a small outline package (SOIC), the AD7418ARZ-REEL7 is suitable for space-constrained applications, without compromising on performance or functionality.

Applications

The AD7418ARZ-REEL7 is a versatile component that can be used in a variety of applications, including:

  • Environmental Monitoring and HVAC Systems
  • Industrial Control Systems
  • Automotive Systems
  • Battery Management and Power Supply Monitoring
  • Data Acquisition Systems

With its precise temperature sensing and robust ADC capabilities, the AD7418ARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their temperature monitoring and analog signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess