EN
  • EN
  • DE

AD7414ARM-0REEL7

Part No AD7414ARM-0REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 9 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Sleep Mode
Accuracy - Highest (Lowest) ±1.87°C (±3°C)
Test Condition 40°C (-40°C ~ 85°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767318-AD7414ARM-0REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7414
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7414ARM-0REEL7 CAD Model

Description

Product Overview: AD7414ARM-0REEL7

The AD7414ARM-0REEL7 is a high-performance digital temperature sensor from Analog Devices Inc., renowned for its precision and reliability in temperature measurement. This compact sensor is part of the AD7414 series, which offers a variety of temperature sensing solutions suitable for diverse applications, including industrial control systems, environmental monitoring, and medical devices.

Key Features

  • Accuracy: The AD7414ARM-0REEL7 provides an outstanding temperature measurement accuracy, making it ideal for applications where precise temperature monitoring is critical.
  • Temperature Range: This sensor operates over a wide temperature range, ensuring versatility across various operating conditions.
  • Digital Interface: It features a digital interface that allows for easy integration with microcontrollers and digital systems, simplifying the design process and reducing system complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7414ARM-0REEL7 is suitable for battery-powered devices, where power conservation is a priority.
  • Small Form Factor: Its small package size enables it to be used in space-constrained applications without compromising performance.

Applications

The versatility of the AD7414ARM-0REEL7 makes it a perfect choice for a wide range of applications. It is commonly used in:

  • Environmental control systems
  • Process control and automation
  • Computer thermal monitoring
  • Portable medical equipment
  • Electronic test and measurement equipment

Product Packaging

The AD7414ARM-0REEL7 is supplied in a tape and reel format (REEL7), which facilitates automated assembly processes and is ideal for high-volume production requirements. The packaging ensures safe handling and delivery of the sensors, while also supporting efficient pick-and-place manufacturing.

Conclusion

Analog Devices Inc.'s AD7414ARM-0REEL7 is a testament to the company's commitment to providing high-quality, precise, and reliable temperature sensors. Its combination of accuracy, digital interface, low power consumption, and small size makes it a top choice for designers and engineers looking to incorporate advanced temperature sensing into their projects.

You May Also Be Interested in

Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7374 $52.3236
33+ $3.0666 $101.1978
51+ $2.9707 $151.5057
70+ $2.8749 $201.2430
90+ $2.7791 $250.1190
121+ $2.4916 $301.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,037 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess