Product Overview: AD74111YRUZ-REEL
The AD74111YRUZ-REEL is a high-performance, low-power, single-channel audio codec from Analog Devices, Inc., renowned for its precision in analog and digital signal processing. This integrated circuit is designed to cater to a diverse range of applications, including telecommunication systems, automotive audio systems, digital audio effects processors, and more. The AD74111YRUZ-REEL offers an excellent solution for systems where high audio quality and performance are mandatory.
Key Features
- High-Quality Audio: With its superior signal-to-noise ratio and low total harmonic distortion, the AD74111YRUZ-REEL delivers crystal-clear audio, ensuring an exceptional listening experience.
- Low Power Consumption: It is designed for power-sensitive applications, making it an ideal choice for portable and battery-operated devices.
- Flexible Sampling Rates: The device supports a wide range of sampling rates, enabling it to be used in various audio applications without sacrificing audio fidelity.
- Programmable Filters: On-chip digital filtering allows for customizable audio processing, giving designers the flexibility to tailor the audio output to specific application needs.
- Compact Packaging: The AD74111YRUZ-REEL comes in a small, surface-mount package that is suitable for space-constrained applications.
Technical Specifications
Parameter
Specification
Resolution
16-Bit
Analog Input/Output
Single-Ended
Interface
Serial (SPI, I²C)
Supply Voltage
2.7V to 3.6V
Operating Temperature
-40°C to +85°C
Package Type
TSSOP-28
Applications
The versatility of the AD74111YRUZ-REEL allows it to be utilized in a variety of audio-related applications. Its high-quality audio processing capabilities make it suitable for professional audio equipment, while its low power consumption makes it an excellent choice for mobile and portable devices. The device is also well-suited for voice processing applications such as digital answering machines, voice recorders, and hands-free car kits.