EN
  • EN
  • DE

AD7400YRWZ

Part No AD7400YRWZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Isolated Sigma-Delta Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Type Modulator
Resolution (Bits) 16 b
Sampling Rate 10M
Data Interface Serial
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 5.5 V, 4.5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1137170-AD7400YRWZ
Manufacturer Homepage www.analog.com
Family Name AD7400
Introduction Date February 05, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7400YRWZ CAD Model

Description

The AD7400YRWZ from Analog Devices Inc. is a high-performance, second-order, isolated sigma-delta modulator that converts an analog input signal into a high-speed, one-bit data stream with on-chip digital isolation based on iCoupler® technology. This component is part of a range of products designed for precision signal processing applications, particularly in industrial settings where electrical isolation is required.

Key Features:

  • Isolation: The modulator features 5 kV rms isolation, providing robust protection against high voltage transients and enhancing system safety and reliability.
  • Signal Conversion: The AD7400YRWZ operates at a 20 MHz clock rate, offering a wide dynamic range and high resolution with an oversampling ratio (OSR) of 256.
  • Data Interface: A serial data output allows for easy interfacing with microcontrollers or digital signal processors, enabling efficient data transmission with minimal error rates.
  • Temperature Range: The device is operational over a wide industrial temperature range from -40°C to +125°C, ensuring consistent performance in harsh environments.
  • Power Supply: The modulator runs on a 5 V power supply, with a typical current consumption of 8.5 mA, making it energy-efficient for continuous operation.
  • Packaging: Housed in a 16-lead, wide-body SOIC package, it is designed for optimal space-saving on PCBs.

Applications:

The AD7400YRWZ is ideally suited for a variety of applications that require high-voltage insulation and precise analog-to-digital conversion. It is commonly used in:

  • Industrial process controls
  • Motor control feedback systems
  • Power inverter monitoring
  • Battery management systems
  • Isolated data acquisition systems

Part Number Information:

Part Number Package RoHS Compliant AD7400YRWZ 16-Lead SOIC Yes

For engineers and designers looking for an isolated A/D converter that combines high performance, compact design, and reliability, the AD7400YRWZ from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,008 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess