EN
  • EN
  • DE

AD7346ASTZ

Part No AD7346ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Status Last Time Buy
Win Source Part Number 171712-AD7346ASTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7346ASTZ CAD Model

Description

Analog Devices Inc. AD7346ASTZ Product Overview

The AD7346ASTZ is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the demanding needs of signal processing applications. This precision ADC features two complete conversion channels, each with its own sample-and-hold circuit, allowing for simultaneous sampling and conversion of two analog signals. The product is housed in a compact 48-lead LQFP (Low-profile Quad Flat Package), ensuring a small footprint on the circuit board.

Key Features and Benefits

  • High Resolution: The AD7346ASTZ offers 14-bit resolution, providing fine detail in the digital representation of analog signals for precise and accurate measurements.
  • Dual Channel: With two ADC channels, it facilitates simultaneous sampling, which is critical for applications requiring the synchronized acquisition of multiple signals.
  • High-Speed Operation: This ADC is capable of fast conversion rates, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7346ASTZ is ideal for battery-powered or power-sensitive applications.
  • Flexible Interface: The device includes a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering versatility and ease of integration into various system designs.
  • Integrated Sample-and-Hold Circuits: The presence of onboard sample-and-hold circuits ensures accurate sampling of analog signals, even in environments with fluctuating signal conditions.

Applications

The AD7346ASTZ is well-suited for a wide range of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7346ASTZ is no exception. It is built to the highest standards, ensuring reliable performance in even the most demanding environments. With its robust design and advanced features, the AD7346ASTZ is an excellent choice for designers looking for a dual-channel ADC that does not compromise on speed, accuracy, or reliability.

You May Also Be Interested in

Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9630 $59.7780
15+ $8.1749 $122.6235
22+ $7.9194 $174.2268
31+ $7.6639 $237.5809
39+ $7.4086 $288.9354
53+ $6.6421 $352.0313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess