EN
  • EN
  • DE

AD73322LYRUZ

Part No AD73322LYRUZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171702-AD73322LYRUZ
Popularity Low
Supply and Demand Status Limited
Family Name AD73322L
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AD73322LYRUZ CAD Model

Description

The AD73322LYRUZ is a high-performance, dual-channel audio codec from Analog Devices Inc. that offers exceptional sound quality and functionality for a wide range of audio applications. This integrated circuit is designed to cater to the needs of complex audio systems, providing both analog-to-digital and digital-to-analog conversion capabilities.

Key Features

  • Dual-Channel Audio Codec: Features two analog input channels and two analog output channels, allowing for simultaneous recording and playback of audio signals.
  • High-Quality Conversion: Equipped with high-resolution converters that ensure premium audio quality, with minimal noise and distortion.
  • Flexible Sampling Rates: Supports a wide range of sampling rates, making it versatile for different audio standards and requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the AD73322LYRUZ operates with low power requirements without compromising performance.
  • Programmable Filters: Includes programmable on-chip filters that can be customized for specific application needs, enhancing the audio signal processing capabilities.
  • Easy Integration: Comes in a compact LQFP (Low-profile Quad Flat Package) form factor, making it easy to integrate into various electronic devices.

Applications

The AD73322LYRUZ is ideal for a range of applications where high-quality audio conversion is essential. These include:

  • Professional and consumer audio equipment
  • Automotive audio systems
  • Digital audio effects processors
  • Voice and telephony systems
  • Instrumentation and measurement devices

Technical Specifications

Parameter Value
Resolution 16-Bit
Number of Channels 2
Interface Type Serial
Supply Voltage 2.7V to 3.6V
Package / Case LQFP-48

With its robust feature set and Analog Devices' reputation for quality, the AD73322LYRUZ is a reliable choice for designers seeking to incorporate high-quality audio functionality into their products.

You May Also Be Interested in

DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
AMIS
Need more? Email Us
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess