EN
  • EN
  • DE

AD7324BRUZ-REEL7

Part No AD7324BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 16-TSSOP
Manufacturer Analog Devices Inc.
Series iCMOS®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD7324
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7324BRUZ-REEL7DKR, AD7324BRUZ-REEL7CT, AD7324BRUZ-REEL7TR, AD7324BRUZ-REEL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909658-AD7324BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7324BRUZ-REEL7 CAD Model

Description

Product Overview: AD7324BRUZ-REEL7

The AD7324BRUZ-REEL7 is a high-performance, 12-bit, quad-channel analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is designed to operate with a single 5 V power supply, making it an ideal choice for a wide array of applications that require high-speed, accurate data acquisition, including industrial control systems, data acquisition systems, and medical instrumentation.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing the precision needed for demanding applications.
  • Quad-Channel Input: It features four single-ended inputs, allowing for simultaneous sampling of multiple signals, which is essential for multi-sensor monitoring systems.
  • Throughput Rate: The AD7324BRUZ-REEL7 provides a fast throughput rate of up to 1 MSPS (mega-samples per second), enabling real-time data processing.
  • Interface: It comes with a serial interface that is SPI-compatible, facilitating easy integration with most microcontrollers and digital systems.
  • Software-Selectable Input Ranges: The device offers software-selectable input ranges, including ±10 V, ±5 V, 0 V to +10 V, and 0 V to +5 V, providing flexibility for various signal levels.
  • Power Consumption: It features a low power consumption design, which is critical for portable and battery-operated devices.
  • Package: The AD7324BRUZ-REEL7 is available in a 28-lead TSSOP (thin shrink small outline package), ensuring compactness and reliability.
  • Operating Temperature Range: This device can operate over an industrial temperature range of -40°C to +85°C, making it robust for harsh environments.

Applications

The versatile nature of the AD7324BRUZ-REEL7 ADC makes it suitable for a variety of applications, including:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Instruments
  • Instrumentation and Control Systems
  • Battery-Powered Devices

With its combination of high-speed, precision, and low power consumption, the AD7324BRUZ-REEL7 from Analog Devices Inc. is an excellent choice for system designers looking to enhance the performance and efficiency of their data acquisition and monitoring systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4891 $50.9782
5+ $20.9141 $104.5705
8+ $20.2606 $162.0848
11+ $19.6070 $215.6770
14+ $18.9534 $265.3476
18+ $16.9928 $305.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess