EN
  • EN
  • DE

AD7304BRUZ-REEL7

Part No AD7304BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 8
Number of D/A Converters 4
Settling Time 2µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V, ±5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD7304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7304BRUZ-REEL7CT,AD7304BRUZ-REEL7-ND,AD7304BRUZ-REEL7TR,AD7304BRUZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 999158-AD7304BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7304BRUZ-REEL7 CAD Model

Description

The AD7304BRUZ-REEL7 is a high-performance, quad 8-bit voltage-output digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. Designed for precision conversion of digital signals to analog, this component is ideal for a wide array of applications ranging from process control systems to digital signal processing and more.

Key Features:

  • High Resolution: The AD7304BRUZ-REEL7 offers an 8-bit resolution, providing fine granularity for analog output signals.
  • Quad Voltage Output: This DAC features four voltage outputs, allowing multiple signal conversions simultaneously, which is perfect for complex or multi-channel applications.
  • Wide Power Supply Range: It operates on a wide power supply range of 2.7V to 5.5V, making it versatile for use in various system voltage levels.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices and portable applications.
  • Fast Settling Time: The DAC boasts a fast settling time, ensuring quick and accurate signal conversion for real-time applications.
  • On-Chip Output Buffer: The inclusion of an on-chip output buffer amplifier simplifies the interface with external circuitry and provides high drive capability.
  • Interface Flexibility: The device supports a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility in system design.
  • Packaging: The AD7304BRUZ-REEL7 is available in a compact TSSOP-16 package, which is suitable for space-constrained applications.

Applications:

  • Process Control Systems
  • Digital Signal Processing
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Portable Equipment

The AD7304BRUZ-REEL7 is not only a testament to Analog Devices Inc.'s commitment to precision and quality but also an essential component for designers who require reliable and efficient digital-to-analog conversion. Whether it's for industrial, communication, or consumer electronics, this DAC offers the performance and flexibility needed to meet the demands of a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess