EN
  • EN
  • DE

AD7302BRUZ-REEL7

Part No AD7302BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL R-R 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 2μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 20-TSSOP
Win Source Part Number 008104-AD7302BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7302BRUZ-REEL7 CAD Model

Description

Product Overview

The AD7302BRUZ-REEL7 is a high-performance, dual 8-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. Designed for precision applications that demand high-speed data conversion and reliability, this component offers an ideal solution for a broad range of electronic systems, including telecommunication devices, digital signal processing, and industrial control systems.

Key Features

  • Dual Voltage Output: The AD7302BRUZ-REEL7 features two voltage output DACs on a single chip, providing a compact and efficient solution for systems requiring multiple DACs.
  • High-Speed Interface: Equipped with a high-speed serial interface, this DAC ensures rapid data transfer rates, which is critical for real-time applications and fast system performance.
  • Wide Supply Range: Operating from a supply voltage range of 2.7V to 5.5V, the AD7302BRUZ-REEL7 is versatile and can be integrated into both 3V and 5V systems with ease.
  • Power-Down Feature: An important aspect of this DAC is its power-down feature, which reduces power consumption when the device is not in active use, thereby enhancing power efficiency in the overall system.
  • On-Chip Reference: An on-chip reference voltage ensures stability and precision, eliminating the need for external components and simplifying the design process.

Package and Quality

The AD7302BRUZ-REEL7 comes in a TSSOP-16 package, which is known for its small footprint and suitability for space-constrained applications. The device is provided in tape and reel format, making it ideal for automated manufacturing processes and high-volume production.

Applications

  • Telecommunications
  • Digital Signal Processing (DSP)
  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Portable Battery-Powered Instruments

Analog Devices Inc. is recognized for its commitment to quality and reliability, and the AD7302BRUZ-REEL7 is no exception. This product benefits from the company's advanced technology and rigorous testing procedures, ensuring that it meets the highest standards for performance and durability.

Whether you're designing a sophisticated communication system or a precise industrial control module, the AD7302BRUZ-REEL7 from Analog Devices Inc. offers the accuracy, speed, and reliability needed to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4213 $53.0556
28+ $3.6277 $101.5756
43+ $3.5144 $151.1192
59+ $3.4010 $200.6590
77+ $3.2876 $253.1452
102+ $2.9476 $300.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess