EN
  • EN
  • DE

AD7294BSUZRL

Part No AD7294BSUZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT W/DAC/TEMP 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type ADC, DAC
Resolution (Bits) 12 b
Sampling Rate 22.22k
Data Interface I2C, Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 64-TQFP (7x7)
Win Source Part Number 008103-AD7294BSUZRL
Family Name AD7294
Introduction Date January 31, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7294BSUZRL CAD Model

Description

Product Overview: AD7294BSUZRL by Analog Devices Inc.

The AD7294BSUZRL is a high-performance, multifunctional integrated circuit brought to you by Analog Devices Inc., a leader in the semiconductor industry. This precision product is designed to cater to a wide array of applications, including industrial automation, process control, and monitoring systems, where accurate data acquisition is critical for operational efficiency and reliability.

Key Features

  • Multi-Channel Data Acquisition System: The AD7294BSUZRL contains a 14-bit analog-to-digital converter (ADC) with multiple analog input channels, providing versatility and the ability to monitor various points within a system simultaneously.
  • Integrated System Monitoring: This device features on-chip temperature sensor and voltage reference, ensuring high accuracy and reducing the need for additional external components.
  • Programmable Output: The device includes digital-to-analog converters (DACs) with programmable outputs, allowing for precise control and calibration of system parameters.
  • Flexible Interface Options: With both serial peripheral interface (SPI) and I2C compatibility, the AD7294BSUZRL can easily integrate with a wide range of microcontrollers and digital systems.
  • Robust Packaging: The product is available in a compact, surface-mount package, making it suitable for space-constrained applications while ensuring durability and longevity.

Applications

The AD7294BSUZRL is ideal for sophisticated systems requiring multiple sensor readings and precise control. Its applications span across various industries:

  • Automated Test Equipment (ATE)
  • Industrial Automation and Process Control
  • Power Supply Monitoring
  • Data Acquisition Systems (DAS)
  • Instrumentation and Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7294BSUZRL is no exception. Manufactured to meet high standards, this product is designed to perform consistently over a wide range of temperatures and conditions, ensuring that your systems operate smoothly and without interruption.

Whether you're designing a new system or upgrading an existing one, the AD7294BSUZRL from Analog Devices Inc. offers the performance, integration, and reliability you need to achieve precise control and accurate monitoring.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4398 $58.3194
8+ $15.9506 $127.6048
12+ $15.4516 $185.4192
16+ $14.9538 $239.2608
20+ $14.4548 $289.0960
27+ $12.9603 $349.9281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess