EN
  • EN
  • DE

AD7293BCPZ

Part No AD7293BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC POWER AMPLIFIER 12BIT 56LFCSP / Power Amplifier 12 b Serial, SPI 56-LFCSP-WQ (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Type Power Amplifier
Number of Channels 4
Resolution (Bits) 12 b
Data Interface Serial, SPI
Voltage Supply Source Single Supply
Voltage - Supply ±4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 56-WFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-WQ (8x8)
Base Product Number AD7293
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-AD7293BCPZ,AD7293BCPZ-ND,-2735-AD7293BCPZ
Standard Package 16
Win Source Part Number 990117-AD7293BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7293BCPZ CAD Model

Description

Product Overview: AD7293BCPZ by Analog Devices Inc.

The AD7293BCPZ is a highly integrated, multifunctional precision analog microcontroller from Analog Devices Inc., designed to cater to a wide range of applications that require accurate control and monitoring of system parameters. This device combines several features including data acquisition, signal conditioning, and digital communication in a single chip, making it an ideal choice for industrial control systems, instrumentation, and automation applications.

Key Features

  • Multi-Channel Analog Input: The AD7293BCPZ is equipped with multiple analog inputs that are capable of handling various signal types, including voltage and current sensing, which are essential for real-time monitoring.
  • Integrated DACs and ADCs: It boasts high-resolution Digital-to-Analog Converters (DACs) and Analog-to-Digital Converters (ADCs), ensuring precise signal conversion and accurate data acquisition.
  • Programmable Output Stages: The device features programmable output stages that allow for direct control of actuators, LEDs, and other output devices, providing a high degree of flexibility in system design.
  • Temperature Sensor: An on-chip temperature sensor is included for thermal monitoring, which is critical in maintaining system reliability and performance.
  • SPI and I2C Interfaces: For easy integration into digital systems, the AD7293BCPZ supports both SPI and I2C communication protocols, facilitating communication with microcontrollers and other digital components.

Applications

The versatility of the AD7293BCPZ makes it suitable for various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Instrumentation
  • Power Supply Monitoring

Technical Specifications

The AD7293BCPZ operates over a wide supply range and features a compact LFCSP (Lead Frame Chip Scale Package) for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments.

Ordering Information

To purchase the AD7293BCPZ or to find more information about pricing and availability, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through recommended channels.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,532 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess