EN
  • EN
  • DE

AD7247AAR-REEL7

Part No AD7247AAR-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT W/AMP W/BUFF 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 2
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage ±10.8 V to 16.5 V
Digital Supply Voltage 10.8 V to 16.5 V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 136907-AD7247AAR-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7247AAR-REEL7 CAD Model

Description

The AD7247AAR-REEL7 is a precision, dual 12-bit voltage-output digital-to-analog converter (DAC) manufactured by Analog Devices Inc. This component is designed to offer a high degree of accuracy and stability, making it an ideal choice for applications that require precise analog signal generation. The AD7247AAR-REEL7 comes in a surface-mount package and is provided on a 7-inch reel, facilitating automated assembly processes for high-volume production.

Key Features

  • Resolution: 12-bit dual DAC ensuring high-resolution output signals.
  • Settling Time: Fast settling time of typically 1μs to within ±0.012% of FSR, enabling rapid changes in output with minimal delay.
  • Output Range: The DAC provides a 0 V to 10 V output range, which can be adjusted down to 0 V to 5 V using external resistors, offering flexibility for various application requirements.
  • Interface: Easy interfacing with microprocessors is possible via a double-buffered, multiplexed 3-state input structure.
  • Power Supply: Operates from a +12 V to +15 V power supply, with logic inputs that are TTL/CMOS compatible for easy integration into digital systems.
  • Reliability: The AD7247AAR-REEL7 is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.
  • Applications: Ideal for use in closed-loop servo control, process control, automatic test equipment, and computerized calibration systems.

Package and Quality

The device is packaged in a narrow 24-lead SOIC (Small Outline Integrated Circuit) package, which is RoHS compliant and designed for surface-mount technology (SMT). Analog Devices Inc. is known for its commitment to high manufacturing standards, and the AD7247AAR-REEL7 is no exception. The product is part of the REEL7 packaging series, which ensures that the components are ready for automated pick-and-place assembly, reducing manufacturing time and costs.

Ordering Information

To order the AD7247AAR-REEL7, or to request samples and additional technical documentation, interested parties should contact Analog Devices Inc. or an authorized distributor. With its precision performance and flexible features, the AD7247AAR-REEL7 is a smart choice for designers seeking a reliable DAC solution for their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3835 $96.7670
3+ $39.6993 $119.0979
4+ $38.4587 $153.8348
6+ $37.2181 $223.3086
7+ $35.9775 $251.8425
10+ $32.2557 $322.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess