EN
  • EN
  • DE

AD7237AQ

Part No AD7237AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS DUAL 12-BIT DACPORT | IC DAC 12BIT V-OUT 24CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog ±15V
INL/DNL (LSB) ±1 (Maximum), ±0.9 (Maximum)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 24-CDIP
Supplier Device Package 24-CDIP
Mounting Style Through Hole
Family Part Number AD7237
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1136997-AD7237AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7237AQ CAD Model

Description

AD7237AQ Dual 12-Bit DAC

The AD7237AQ is a high-precision dual 12-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is tailored for applications where accurate and reliable digital-to-analog conversion is critical, such as in industrial automation, instrumentation, and control systems.

Key Features:

  • Resolution: 12-bit resolution provides fine granularity, ensuring detailed and precise analog output.
  • Dual DAC Channels: Two independent DAC channels allow for simultaneous output of two different analog signals, enhancing system flexibility.
  • Settling Time: Fast settling time ensures quick response to changes in input data, which is vital for real-time applications.
  • Output Range: The device offers a selectable output range, accommodating various application needs.
  • Interface: The device features an easy-to-use digital interface that is compatible with most microprocessors and digital systems.
  • Power Supply: The AD7237AQ operates on a single +5V power supply, minimizing power consumption and easing power supply design.
  • Package: The product is available in a robust 24-pin ceramic DIP (Dual In-line Package), ensuring durability and reliability.

Applications:

The AD7237AQ is ideal for a wide range of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Process Control
  • Data Acquisition Systems
  • Industrial Automation
  • Digital Signal Processing

With its precision performance and dual-channel capability, the AD7237AQ from Analog Devices Inc. stands out as a top-tier component for systems requiring high-accuracy analog outputs derived from digital input signals. Its robust packaging and compatibility with various systems make it a versatile choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess