The AD722BG is a high-performance, low-power RGB to NTSC/PAL Encoder designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered to convert red, green, and blue color component signals into a composite NTSC or PAL video format, making it an ideal solution for video applications such as video conferencing, digital video cameras, and home entertainment systems.
Key Features
- High-Quality Video Encoding: The AD722BG offers superior encoding capabilities, ensuring crisp and clear video output that adheres to NTSC or PAL standards.
- Multiple Input Formats: This encoder accepts RGB, YUV, or YIQ inputs, providing flexibility for various video sources and systems.
- Low Power Consumption: Designed with power efficiency in mind, the AD722BG operates with minimal power draw, making it suitable for portable and battery-powered devices.
- On-Chip Oscillator: The inclusion of an on-chip color subcarrier oscillator simplifies the design process by eliminating the need for external oscillation components.
- Compact Packaging: Available in a compact package, the AD722BG saves valuable board space and is compatible with a variety of PCB layouts.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5 V ±5% |
| Operating Temperature |
0°C to +70°C |
| Package Type |
24-pin PDIP, SOIC |
| Power Consumption |
Typically 150 mW |
Applications
The AD722BG is versatile and can be used in a variety of applications where video signal encoding is required. Its primary uses include, but are not limited to:
- Video Game Consoles
- Video CD Players
- Portable Video Equipment
- Video Overlay Systems
- Computer Video Output Encoding
With its robust feature set and proven reliability, the AD722BG from Analog Devices Inc. stands out as a premier solution for video encoding needs in both commercial and consumer electronics markets.