EN
  • EN
  • DE

AD7224KP

Part No AD7224KP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS 8-Bit DAC with Output Amplifiers | IC DAC 8BIT V-OUT 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 1
Settling Time 20μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 11.4V ~ 16.5V, ±5V
Supply Voltage , Digital 14.25V ~ 15.75V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Mounting Style SMD
Family Part Number AD7224
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1136961-AD7224KP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7224KP CAD Model

Description

AD7224KP DAC

The AD7224KP is a precision 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is tailored for applications that require a reliable and accurate means of converting digital signals into their analog counterparts.

Key Features:

  • Resolution: 8-bits, offering fine granularity for a wide range of applications.
  • Settling Time: The DAC boasts a fast settling time, enabling rapid updates to the analog output which is crucial for time-sensitive applications.
  • Interface: It features an easy-to-use digital interface that is compatible with most microprocessors and digital systems.
  • Power Consumption: Designed with power efficiency in mind, the AD7224KP operates with low power consumption, making it ideal for portable and battery-powered devices.
  • Package: It comes in a robust plastic package (KP), ensuring durability and reliability in a variety of operating conditions.

Applications:

The versatility of the AD7224KP makes it suitable for a broad range of applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Automated test equipment
  • Computer-controlled calibration
  • And other applications that require high precision digital-to-analog conversion.

Technical Specifications:

Parameter Value
Resolution 8 bits
Settling Time Typically under 150 ns
Output Type Voltage - Buffered
Supply Voltage +5V to +15V
Operating Temperature -40°C to +85°C

For detailed information and technical support, visit the Analog Devices Inc. website or consult the AD7224KP datasheet.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess