EN
  • EN
  • DE

AD7152BRMZ

Part No AD7152BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit Capacitance-to-Digital Converter | IC CAP TO DGT CNVRT 12BIT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Capacitance-to-Digital Converter
Number of Channels 2
Resolution (Bits) 12 b
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD7152
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136943-AD7152BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7152BRMZ CAD Model

Description

The AD7152BRMZ is a high-performance, precision capacitance-to-digital converter (CDC) from Analog Devices Inc., a leading global manufacturer of mixed-signal processing components. This integrated circuit is designed for a wide range of applications requiring accurate capacitance measurement or monitoring, such as touch sensing, level sensing, and position sensing.

Key Features

  • Resolution: The AD7152BRMZ offers a 12-bit resolution, which ensures fine-grained readings for applications that demand high accuracy.
  • Range: It is capable of measuring capacitance changes as small as 0.25 fF up to a maximum of ±4 pF, providing a broad dynamic range for various use cases.
  • Sampling Rate: With a fast conversion time and a maximum sampling rate of 5 kHz, this device can handle high-speed applications with ease.
  • Digital Interface: The device features an I2C-compatible serial interface, allowing for simple integration with microcontrollers and digital systems.
  • Low Power Consumption: It is optimized for low power operation, making it ideal for battery-powered or energy-sensitive devices.
  • Package: The AD7152BRMZ comes in an MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.

Applications

The versatility of the AD7152BRMZ makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Proximity sensing in consumer electronics
  • Fluid level detection in industrial systems
  • Material composition analysis in scientific instruments
  • Position sensing in automotive controls
  • Humidity sensing in climate control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7152BRMZ is built to meet the highest industry standards, ensuring long-term performance in even the most demanding environments.

Ordering Information

The AD7152BRMZ is available for order with the option for bulk or reel packaging to accommodate different manufacturing requirements. For detailed ordering and shipping information, customers should consult the Analog Devices Inc. website or contact their local sales representative.

Note: For full technical specifications and application guidance, refer to the AD7152BRMZ datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess