EN
  • EN
  • DE

AD7149-1ACBZ-RL

Part No AD7149-1ACBZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 171677-AD7149-1ACBZ-RL
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7149-1ACBZ-RL CAD Model

Description

Product Overview: AD7149-1ACBZ-RL

The AD7149-1ACBZ-RL is a high-performance, integrated capacitive sensor controller from the renowned manufacturer Analog Devices Inc. Designed to deliver precise touch sensing capabilities, this component is ideal for a variety of applications that require user interfaces such as touch buttons, sliders, or wheels. The AD7149-1ACBZ-RL is part of the broader AD7149 series, which is known for its reliability and advanced features in capacitive sensing technology.

Key Features

  • Capacitance to Digital Converter (CDC): At the heart of the AD7149-1ACBZ-RL lies a sophisticated CDC that offers high-resolution measurements of capacitive changes, enabling the detection of finger proximity and touch with high accuracy.
  • Automatic Environmental Calibration: The device includes an automatic calibration feature that compensates for changes in temperature and humidity, ensuring stable operation across different environments.
  • On-Chip Filtering: Built-in filtering algorithms help to reduce noise and improve the signal quality, which is critical for touch sensing applications where precision is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7149-1ACBZ-RL is suitable for battery-powered devices, offering a low-power standby mode to conserve energy when not in active use.
  • Configurability: The device offers a high degree of configurability, enabling designers to tailor the sensitivity, response time, and other parameters to fit specific application requirements.

Applications

The AD7149-1ACBZ-RL is versatile and can be used in a wide range of applications, including:

  • Consumer Electronics (e.g., smart appliances, remote controls)
  • Portable Devices (e.g., media players, mobile phones)
  • Automotive Interfaces (e.g., touch-based controls)
  • Industrial Control Panels
  • Medical Devices with touch interfaces

Package and Availability

The device is available in a compact 20-lead CSPBGA (chip-scale package ball grid array) package, identified by the part number AD7149-1ACBZ-RL, and is typically supplied in reel packaging for ease of manufacturing integration. Analog Devices Inc. ensures that this product meets rigorous quality standards and provides documentation and support to facilitate its integration into various projects.

With its advanced features and robust design, the AD7149-1ACBZ-RL is an excellent choice for developers looking to incorporate reliable touch sensing functionality into their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7930 $59.4750
180+ $0.6507 $117.1260
275+ $0.6304 $173.3600
380+ $0.6101 $231.8380
490+ $0.5897 $288.9530
660+ $0.5288 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,218 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess