EN
  • EN
  • DE

AD7011ARS

Part No AD7011ARS
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC BASEBAND MODULATOR 5V 24-SSOP / RF IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series AD7011
Package Tube
Product Status Obsolete
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 37572-AD7011ARS
Ultra Librarian 3D Model Ultra Librarian AD7011ARS CAD Model

Description

The AD7011ARS is a high-performance, mixed-signal front-end (MxFE) processor from Analog Devices Inc., a leading company in the field of high-performance analog, digital, and mixed-signal integrated circuits (ICs). This advanced product is designed to cater to the demanding needs of communication systems, particularly in digital signal processing applications.

Key Features:

  • High Integration: The AD7011ARS integrates a complete front-end processing solution, which includes a codec filter, a digital interpolation filter, and a digital modulator, thereby reducing the need for multiple discrete components.
  • Superior Performance: It delivers exceptional performance with its high-speed operation, making it suitable for both voice and data communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7011ARS operates with minimal power consumption, making it ideal for portable and battery-powered applications.
  • Flexible Interface: The device features a flexible serial interface that allows for easy integration with DSPs and microcontrollers, simplifying the system design and speeding up product development.

Applications:

The AD7011ARS is versatile and can be used in a variety of applications, including:

  • Wireless and Wired Modems
  • Base Station Systems
  • Portable Communication Devices
  • Data Acquisition Systems
  • Spread Spectrum Communication Systems

Technical Specifications:

Parameter Value
Resolution 16-Bit
Interface Type Serial
Supply Voltage 3.0V to 3.6V
Operating Temperature -40°C to +85°C

The AD7011ARS offers a compact, reliable, and efficient solution for system designers looking to enhance the performance of their communication systems while minimizing power consumption and component count. With its robust feature set and flexibility, it stands out as an excellent choice for a wide range of signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess