EN
  • EN
  • DE

AD7011ARS-REEL

Part No AD7011ARS-REEL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC BASEBAND MODULATOR 5V 24-SSOP / RF IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series AD7011
Package Bulk
Product Status Obsolete
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 37573-AD7011ARS-REEL
Ultra Librarian 3D Model Ultra Librarian AD7011ARS-REEL CAD Model

Description

Product Overview: AD7011ARS-REEL

The AD7011ARS-REEL is a high-performance, mixed-signal front-end (MxFE) processor from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This product is specifically designed for applications requiring high-quality signal conversion, such as in the fields of telecommunications, instrumentation, and digital signal processing.

The AD7011ARS-REEL is part of the REEL packaging series, which indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes. This packaging method is ideal for high-volume production environments, ensuring components are well-protected and easy to handle.

Key Features

  • High-Performance ADC: The device includes a high-speed, high-resolution analog-to-digital converter (ADC) that delivers precise signal conversion with minimal noise, ensuring signal integrity and quality.
  • Digital Signal Processing: Integrated digital signal processing capabilities allow for efficient data manipulation and processing, which is critical for advanced communication systems.
  • Low Power Consumption: The AD7011ARS-REEL is designed to operate with low power consumption, making it suitable for portable and battery-powered applications where energy efficiency is a priority.
  • Flexible Interface Options: It offers a range of interface options for easy integration into various system architectures, providing versatility for designers.

Applications

  • Wireless and wired communications
  • Base stations
  • Data acquisition systems
  • Instrumentation and control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7011ARS-REEL is no exception. Each component is rigorously tested to meet the highest industry standards, ensuring long-term performance and dependability. Customers can trust the AD7011ARS-REEL for critical applications where failure is not an option.

Conclusion

In summary, the AD7011ARS-REEL from Analog Devices Inc. is a versatile and reliable MxFE processor that offers a combination of high-performance signal conversion, integrated digital processing, and low power consumption. Its ease of integration and robust packaging make it an excellent choice for designers and manufacturers looking to enhance their systems with superior signal processing capabilities.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess