EN
  • EN
  • DE

AD679SD

Part No AD679SD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 28CDIP / 14 Bit Analog to Digital Converter Input 2 28-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 128k
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -55°C ~ 125°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Base Product Number AD679
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 909612-AD679SD
Ultra Librarian 3D Model Ultra Librarian AD679SD CAD Model

Description

The AD679SD from Analog Devices Inc. represents a breakthrough in high-speed, high-precision analog-to-digital conversion technology. This state-of-the-art product is designed to meet the demanding requirements of advanced signal processing applications in industrial, medical, communication, and scientific instrumentation fields.

Key Features

  • Resolution: The AD679SD boasts a 16-bit resolution, ensuring high-precision data acquisition for critical applications.
  • Conversion Rate: With a fast conversion rate, this ADC can process signals rapidly, making it ideal for high-speed systems.
  • Input Range: The device features a versatile input range, accommodating a variety of signal levels for diverse applications.
  • Interface: It offers a simple and efficient digital interface, which allows for easy integration into existing systems and reduces time to market.
  • Power Consumption: Designed with power efficiency in mind, the AD679SD operates with lower power consumption, making it suitable for portable and battery-operated devices.

Performance and Reliability

The AD679SD is engineered to deliver exceptional performance without compromising reliability. Its robust design ensures long-term stability and accuracy, even under harsh operating conditions. The product's consistent performance over temperature and time is a testament to Analog Devices Inc.'s commitment to quality and excellence.

Applications

The versatility of the AD679SD makes it an excellent choice for a wide range of applications, including:

  • Data acquisition systems
  • Medical imaging devices
  • Communication infrastructure
  • Test and measurement equipment
  • Digital signal processing

Support and Resources

Analog Devices Inc. provides comprehensive support and resources for the AD679SD, including detailed datasheets, application notes, and reference designs. Customers can also access expert technical support to assist with design-in processes and troubleshooting.

With its superior performance, reliability, and support, the AD679SD from Analog Devices Inc. is an ideal solution for designers seeking to enhance the capabilities of their high-performance systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess