EN
  • EN
  • DE

AD674BTD/883B

Part No AD674BTD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 1 SAR 28-CDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 28-CDIP (0.605", 15.37mm)
Case / Package 28-CDIP
Family Name AD674
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number AD674BTD/883B-ND, 505-AD674BTD/883BCT-ND, 505-AD674BTD/883BDKR, 505-AD674BTD/883B, 505-AD674BTD/883BCT, 505-AD674BTD/883BDKR-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909604-AD674BTD/883B
Ultra Librarian 3D Model Ultra Librarian AD674BTD/883B CAD Model

Description

Product Overview: AD674BTD/883B

The AD674BTD/883B is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the field of precision high-performance electronics. This ADC is designed to meet the rigorous standards of military and aerospace applications, offering reliable and accurate digital representations of analog signals.

Key Features

  • Precision: With 12-bit resolution, the AD674BTD/883B ensures fine quantization levels, enabling it to capture even the smallest changes in the input signal.
  • High-Speed Conversion: This ADC is capable of converting analog inputs to digital outputs at a high rate, making it suitable for applications that require quick data processing.
  • Durable Construction: The device is packaged in a robust ceramic dual in-line package (C-DIP), ensuring it can withstand harsh environmental conditions.
  • Military Standards: The AD674BTD/883B complies with the 883B military standard, which means it has been tested for enhanced reliability and performance under extreme conditions.
  • Versatility: It is designed to interface with a variety of microprocessors and DSPs, making it a flexible choice for system designers.

Applications

The AD674BTD/883B is ideally suited for high-end applications where precision and reliability are paramount. These include:

  • Avionics and aerospace instrumentation
  • Military and defense systems
  • Radar and sonar processing
  • Guidance and navigation systems
  • Professional medical imaging equipment

Technical Specifications

The AD674BTD/883B offers a comprehensive set of technical specifications that make it a top choice for demanding applications:

  • Resolution: 12-bit
  • Input Voltage Range: ±10 V
  • Conversion Rate: High-speed
  • Operating Temperature Range: Specified for military applications
  • Package Type: 24-pin C-DIP
  • Compliance: MIL-STD-883B

With its combination of precision, speed, and durability, the AD674BTD/883B from Analog Devices Inc. is an exceptional choice for systems that cannot afford to compromise on performance or reliability.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $586.4662 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess