EN
  • EN
  • DE

AD6657ABBCZRL

Part No AD6657ABBCZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC IF RCVR 11BIT 200MSPS 144BGA / RF IC IF Receiver CDMA, LTE, W-CDMA, WiMAX 65MHz 144-CSPBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function IF Receiver
Frequency 65MHz
RF Type CDMA, LTE, W-CDMA, WiMAX
Mounting SMD (SMT)
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number AD6657
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names ANAANAAD6657ABBCZRL,AD6657ABBCZRLDKR,AD6657ABBCZRLCT,2156-AD6657ABBCZRL,AD6657ABBCZRL-ND,AD6657ABBCZRLTR
Standard Package 1,500
Win Source Part Number 1185644-AD6657ABBCZRL
Ultra Librarian 3D Model Ultra Librarian AD6657ABBCZRL CAD Model

Description

The AD6657ABBCZRL is a high-performance, intermediate frequency (IF) receiver from Analog Devices Inc., designed to cater to the demanding requirements of wireless infrastructure equipment. It is particularly suited for applications in multi-carrier, multi-mode base station designs including GSM, WCDMA, LTE, and WiMAX systems.

Key Features:

  • Integrated Dual ADCs: The device includes two 14-bit analog-to-digital converters (ADCs) capable of sampling rates up to 125 MSPS, which allows for direct IF sampling of signals up to 200 MHz.
  • Digital Downconversion (DDC): Each ADC is accompanied by a digital downconverter, which enhances the flexibility of the device by providing decimation and filtering to reduce the data rate and improve signal quality.
  • High Dynamic Range: With an exceptional spurious-free dynamic range (SFDR), the AD6657ABBCZRL ensures high-quality signal acquisition, making it ideal for systems where high dynamic range is critical.
  • Serial Port Interface (SPI): An SPI port enables easy configuration and control of the device, allowing for fine-tuning of various parameters to meet specific application needs.
  • Power Efficiency: The AD6657ABBCZRL is designed to be power-efficient, which is essential for reducing operational costs and heat dissipation in dense radio equipment racks.
  • Packaging: It comes in a compact, RoHS-compliant, 72-lead LFCSP (lead-frame chip-scale package) that minimizes board space and is suitable for environmentally sensitive applications.

Applications:

The versatility of the AD6657ABBCZRL makes it an excellent choice for a wide range of applications. These include:

  • 3G and 4G cellular base station receivers
  • Diversity radio systems
  • Smart antenna systems
  • Software-defined radios
  • General-purpose software radios
  • Instrumentation and test equipment

With its robust feature set and the backing of Analog Devices Inc.'s reputation for high-quality components, the AD6657ABBCZRL is a reliable and efficient solution for advanced RF signal processing requirements.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess