EN
  • EN
  • DE

AD6643-200EBZ

Part No AD6643-200EBZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVALUATION FOR AD6643
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Receiver
For Use With/Related Products AD6643
Supplied Contents Board(s)
Base Product Number AD6643
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8473.30.1180
Win Source Part Number 859564-AD6643-200EBZ
Ultra Librarian 3D Model Ultra Librarian AD6643-200EBZ CAD Model

Description

AD6643-200EBZ: A High-Performance IF Receiver from Analog Devices

The AD6643-200EBZ is a state-of-the-art intermediate frequency (IF) sampling receiver designed by Analog Devices, Inc. to cater to a broad range of applications, including wireless infrastructure, radar systems, and communication instrumentation. This product is built to deliver exceptional performance and reliability, making it a prime choice for engineers and developers looking for a high-quality solution in signal processing.

Key Features

  • High Sampling Rate: The AD6643-200EBZ boasts a maximum sampling rate of 200 MSPS (mega-samples per second), providing the precision needed for high-speed signal analysis.
  • Resolution: With a 14-bit analog-to-digital converter (ADC), it ensures a fine level of detail in signal conversion, resulting in higher fidelity and accuracy in the digital representation of analog signals.
  • SNR and SFDR Performance: The device offers an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical for detecting weak signals in the presence of noise and for maintaining signal integrity.
  • Flexible Interface: The AD6643-200EBZ is equipped with a JESD204A high-speed serial interface, which simplifies PCB design and allows for efficient data transfer.
  • Integration: This IF receiver integrates a voltage reference and sample-and-hold circuit, reducing the need for external components and simplifying the overall design process.

Applications

The versatility of the AD6643-200EBZ makes it suitable for a wide array of applications. It is particularly effective in:

  • 3G and 4G cellular base stations
  • Software-defined radios
  • Diversity radio systems
  • General-purpose wireless receivers
  • Smart antenna systems

Support and Evaluation

To facilitate development and testing, the AD6643-200EBZ comes with an evaluation board that allows designers to quickly assess the features and performance of the IF receiver. The evaluation board is user-friendly and comes with full documentation and support tools to streamline the product evaluation process.

With its robust feature set and high performance, the AD6643-200EBZ from Analog Devices Inc. is an exceptional choice for professionals seeking a reliable IF receiver that can handle the demands of modern signal processing requirements.

You May Also Be Interested in

MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess