EN
  • EN
  • DE

AD648KN

Part No AD648KN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BIFET 1MHZ DUAL LP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 1.8V/µs
Gain Bandwidth Product 1 MHz
-3db Bandwidth 1 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 300 µV
Current - Supply 340µA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD648
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 554036-AD648KN
Ultra Librarian 3D Model Ultra Librarian AD648KN CAD Model

Description

The AD648KN is a high-performance operational amplifier from Analog Devices Inc., designed to cater to a broad spectrum of applications that demand precision and reliability. Known for its excellent accuracy and stability, the AD648KN is a dual op-amp that operates with a single or dual power supply, making it a versatile choice for designers.

Key Features

  • Low Offset Voltage: The AD648KN boasts a low offset voltage, which significantly reduces the need for external calibration and ensures precision in signal processing.
  • High Input Impedance: With a high input impedance, the device is suitable for applications where the conservation of input signal strength is critical.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: The AD648KN can operate with a supply range of ±4.5 V to ±18 V, providing flexibility in various circuit designs.
  • Excellent Temperature Stability: It offers superior performance across a wide temperature range, ensuring consistent operation in diverse environments.

Applications

The AD648KN is suitable for a multitude of applications including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Medical equipment
  • Analog processors
  • Industrial controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD648KN is no exception. The device is subjected to rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. Its robust design and manufacturing excellence make it a reliable choice for critical applications where operational precision is paramount.

Technical Specifications

Parameter Value
Number of Amplifiers 2 Amplifiers
Bandwidth 1 MHz
Slew Rate 0.7 V/µs
Operating Temperature Range -40°C to +85°C
Mounting Type Through Hole
Package/Case PDIP-8

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess