EN
  • EN
  • DE

AD645JN

Part No AD645JN
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Low Noise, Low Drift FET Op Amp / Op Amp Single Low Noise Amplifier ±18V 8-Pin TO-99
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171435-AD645JN
Popularity Medium
Supply and Demand Status Balance
Family Name AD645
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD645JN CAD Model

Description

The AD645JN is a high-precision, low noise operational amplifier brought to you by Analog Devices Inc., a leading global manufacturer known for its innovative and high-performance analog, mixed-signal, and digital signal processing integrated circuits.

Key Features

  • Low Noise Performance: The AD645JN boasts a low noise voltage of 9 nV/√Hz at 1 kHz, making it ideal for applications that require high signal fidelity.
  • High Precision: With a maximum input offset voltage of 0.5 mV and a maximum input bias current of 25 nA, this operational amplifier ensures accurate signal amplification and processing.
  • Wide Bandwidth: The device offers a gain bandwidth product of 2 MHz, providing sufficient bandwidth for a variety of applications without compromising stability.
  • Low Total Harmonic Distortion: The AD645JN is designed to have a low total harmonic distortion, which is critical for audio and instrumentation applications.
  • Single-Supply Operation: This amplifier can operate from a single supply ranging from +5 V to +15 V, or dual supplies of ±2.5 V to ±7.5 V, adding to its versatility in different circuit configurations.

Applications

The AD645JN is suitable for a wide range of applications, including:

  • High-Quality Audio Amplification
  • Precision Data Acquisition Systems
  • Medical Instrumentation
  • Test and Measurement Equipment
  • Professional Microphone Preamplifiers

Product Specifications

Parameter Value
Package/Case DIP-8
Number of Channels 1
Supply Voltage +5 V to +15 V, ±2.5 V to ±7.5 V
Operating Temperature -40°C to +85°C

For those seeking an operational amplifier that promises precision and low noise operation, the AD645JN from Analog Devices Inc. is an excellent choice that combines performance, reliability, and versatility for advanced electronic systems.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
AMIS
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4902 $59.7648
57+ $2.0432 $116.4624
88+ $1.9797 $174.2136
121+ $1.9161 $231.8481
156+ $1.8515 $288.8340
209+ $1.6609 $347.1281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess