Product Overview: AD625SD/883B
The AD625SD/883B from Analog Devices Inc. is a precision instrumentation amplifier designed to cater to a wide array of applications requiring high-precision signal processing. This device is renowned for its exceptional accuracy, low noise, and ease of use, making it an ideal choice for professionals in fields such as medical instrumentation, industrial process controls, and precision data acquisition systems.
Key Features
- High Precision: The AD625SD/883B offers a high level of precision with a low nonlinearity of 0.001% max at G = 100, ensuring accurate signal amplification for critical measurements.
- Wide Gain Range: With a user-selectable gain range from 1 to 10,000, the device provides versatile amplification options to match the needs of various applications.
- Low Noise: It boasts an exceptional signal-to-noise ratio, minimizing the impact of unwanted noise in sensitive measurements.
- Robust Design: The instrumentation amplifier is designed to operate reliably in challenging environments, characterized by its military-grade designation (883B).
- Flexible Power Supply: The device can be powered by a single supply ranging from +5V to +15V or by dual supplies of ±2.3V to ±18V, providing flexibility in system design.
Applications
The AD625SD/883B is suitable for a variety of applications, including:
- Medical instrumentation such as ECG and EEG monitors
- Industrial process control systems
- Precision data acquisition
- Strain gauge amplifiers
- Transducer interfaces
Technical Specifications
| Parameter |
Value |
| Gain Range |
1 to 10,000 |
| Input Offset Voltage |
50 µV max |
| Common-Mode Rejection Ratio (CMRR) |
120 dB min at G = 100 |
| Power Supply |
+5V to +15V, ±2.3V to ±18V |
| Package |
Hermetic Side Brazed Ceramic DIP |
With its blend of performance and versatility, the AD625SD/883B from Analog Devices Inc. stands out as a top-tier component for high-precision amplification needs.