EN
  • EN
  • DE

AD622AR

Part No AD622AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Instrumentation
Slew Rate 1.2V/μs
-3db Bandwidth 1MHz
Current - Input Bias 2nA
Voltage - Input Offset 60μV
Supply Current 900μA
Current - Output / Channel 18mA
Supply Voltage , Single/Dual (±) ±2.6V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD622
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1136633-AD622AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD622AR CAD Model

Description

The AD622AR from Analog Devices Inc. is a versatile, low cost instrumentation amplifier that is designed for a broad spectrum of applications. From medical equipment to consumer electronics and industrial process controls, the AD622AR provides an optimal combination of performance and affordability.

Key Features:

  • Low Power Consumption: The AD622AR operates with a minimal power requirement, making it suitable for battery-powered applications.
  • Single Supply Operation: With the ability to operate from a single power supply ranging from +3V to +12V, or dual supplies of ±2.3V to ±6V, the AD622AR offers great flexibility in system design.
  • Wide Input Voltage Range: The amplifier is capable of handling input voltage ranges that extend up to 150 mV below ground, providing excellent linearity.
  • High Accuracy: The AD622AR boasts a high accuracy with a nonlinearity of only 0.01% max at G = 100.
  • User-Selectable Gain: With external resistors, the gain can be set from 2 to 1000, allowing for precise signal amplification.
  • Low Offset Voltage: The device features a low input offset voltage that ensures a high degree of precision in signal processing.
  • Robust Design: The AD622AR operates over a temperature range of -40°C to +85°C, ensuring consistent performance in varying environmental conditions.

Applications:

  • Medical instrumentation such as ECG and noninvasive blood pressure monitors
  • Industrial process controls including transducer interfaces and data acquisition systems
  • Battery-powered and portable equipment due to its low power consumption
  • Consumer electronics where high accuracy signal processing is required

The AD622AR is a reliable and efficient solution for those who require an easy-to-use amplifier that delivers high performance without the need for external components. Its compact size and cost-effectiveness make it an ideal choice for a diverse range of applications. Whether you're designing a sophisticated medical device or a simple consumer electronic product, the AD622AR from Analog Devices Inc. is an excellent choice for your instrumentation amplifier needs.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1775 $55.5975
18+ $5.7865 $104.1570
27+ $5.5910 $150.9570
39+ $5.2000 $202.8000
50+ $5.0046 $250.2300
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,345 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess