The AD607ARSZ is a high-performance, low power mixer/IF (Intermediate Frequency) system designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is tailored for the demanding needs of wireless receivers, particularly in the ISM (Industrial, Scientific, and Medical) and short-range device frequencies.
Key Features
- High Integration: The AD607ARSZ integrates a mixer, IF amplifier, and a demodulator in a single chip, which simplifies design and saves board space.
- Low Power Consumption: With a supply voltage ranging from 2.7V to 3.3V, it is optimized for battery-powered applications, ensuring long operational life.
- Flexible IF Bandwidth: The device features programmable channel bandwidths, which can be set via external components, making it suitable for a variety of communication standards.
- High Linearity: It offers excellent linearity performance, which minimizes distortion and improves signal quality.
- Low Noise Figure: The AD607ARSZ boasts a low noise figure, which enhances receiver sensitivity and dynamic range.
Applications
The AD607ARSZ is ideal for a range of wireless applications, including:
- ISM Band Receivers
- Short Range Wireless Devices
- Wireless LANs
- PCS (Personal Communication Services) Devices
- Portable Battery-Powered Equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage (Vcc) |
2.7V to 3.3V |
| Operating Temperature |
-40°C to +85°C |
| Package |
SSOP (Shrink Small Outline Package) |
| IF Frequency Range |
10 MHz to 500 MHz |
Ordering Information
The AD607ARSZ is available in a 24-lead SSOP package and is specified for operation over the extended industrial temperature range of -40°C to +85°C. For complete design support, visit the Analog Devices website to access full datasheets, reference designs, and technical support resources.
Note: The information provided in this description is subject to change without notice. For the latest specifications and ordering information, please refer to the Analog Devices official website or contact their sales and support team.