EN
  • EN
  • DE

AD606JRZ-REEL7

Part No AD606JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOGARITHMIC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Logarithmic
Number of Circuits 1
Output Type Differential
Current - Input Bias 4μA
Operating Supply Current 13mA
Output Current per Channel 1.2mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767230-AD606JRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD606
Introduction Date February 16, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD606JRZ-REEL7 CAD Model

Description

The AD606JRZ-REEL7 is a high-performance, low-power, 80 dB demodulating logarithmic amplifier that provides a logarithmic voltage output directly proportional to the logarithm of an input voltage signal. Manufactured by Analog Devices Inc, a leader in high-performance semiconductors for signal processing applications, this device is designed to operate over a wide dynamic range with excellent logarithmic conformance.

Key Features

  • Dynamic Range: The AD606JRZ-REEL7 boasts a dynamic range of 80 dB, making it suitable for a variety of applications that require precise measurement over a wide range of signal strengths.
  • High Accuracy: With excellent logarithmic accuracy, this device ensures reliable performance in critical applications, including RF signal processing and radar systems.
  • Frequency Range: The device operates effectively over a broad frequency range, accommodating various signal types and bandwidths.
  • Low Power Consumption: Designed for efficiency, the AD606JRZ-REEL7 consumes low power, which is essential for battery-operated devices and applications where power conservation is crucial.
  • Package Type: This product comes in a compact package, making it suitable for space-constrained applications.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design.

Applications

The AD606JRZ-REEL7 is versatile and can be used in a range of applications, including:

  • RF/IF Signal Processing
  • Radar Systems
  • Cellular Base Stations
  • Wireless Communications
  • Electronic Warfare and Surveillance
  • Logarithmic Amplification and Detection

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability, and the AD606JRZ-REEL7 is no exception. This product is available in a tape and reel format (REEL7) for automated assembly processes, ensuring consistent quality and ease of manufacturing.

Ordering Information

For purchasing information, please refer to the part number AD606JRZ-REEL7 when contacting an authorized distributor or Analog Devices Inc. directly. Ensure to verify the specifications and compatibility with your application before placing an order.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4305 $72.8610
4+ $29.8917 $119.5668
6+ $28.9576 $173.7456
8+ $28.0235 $224.1880
10+ $27.0894 $270.8940
13+ $24.2870 $315.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 803 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess