EN
  • EN
  • DE

AD604ARZ-RL

Part No AD604ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 40MHZ 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 170 V/μs
-3db Bandwidth 40MHz
Current - Input Bias 400nA
Operating Supply Current 32mA
Channel Output Current 40mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 132074-AD604ARZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD604ARZ-RL CAD Model

Description

AD604ARZ-RL Dual Ultralow Noise Variable Gain Amplifier by Analog Devices Inc.

The AD604ARZ-RL from Analog Devices Inc. is a state-of-the-art dual ultralow noise variable gain amplifier (VGA) that is designed to provide precision signal amplification with variable control. This product is an excellent choice for applications that require high-performance audio processing, medical instrumentation, and professional audio equipment, as well as other systems where low noise and high dynamic range are critical.

Encased in a compact SOP-16 package, the AD604ARZ-RL is optimized for easy integration into a wide range of electronic systems. The device operates over a supply voltage range of ±5 V, making it versatile for various circuit designs. Its dual-channel configuration allows for stereo processing or separate signal chains within a single package, enhancing design flexibility for engineers and designers.

One of the standout features of the AD604ARZ-RL is its exceptionally low noise performance. It boasts a noise figure of just 1.5 dB at maximum gain, ensuring that signal integrity is maintained even under conditions requiring significant amplification. This is coupled with a wide bandwidth that allows it to handle signals from DC to 30 MHz without compromising on clarity or detail.

The variable gain of the AD604ARZ-RL is controlled via a linear-in-dB scale with a range of 48 dB, which can be adjusted using either a single-ended or differential control voltage. This provides precise control over the gain level, allowing users to tailor the amplification to the specific needs of their application. Additionally, the device features a low distortion performance, which is crucial for maintaining the quality of the original signal.

With its robust design and exceptional performance characteristics, the AD604ARZ-RL is an ideal solution for designers seeking a reliable and high-quality VGA. Analog Devices Inc. ensures that this product meets the highest standards of quality and performance, making it a trusted component in the most demanding of signal processing applications.

For detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess