EN
  • EN
  • DE

AD5962-9063301MCA

Part No AD5962-9063301MCA
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005721-AD5962-9063301MCA
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5962-9063301MCA CAD Model

Description

The AD5962-9063301MCA is a state-of-the-art precision analog microcontroller from Analog Devices Inc., a leader in high-performance semiconductors. This product combines the functionality of a high precision data acquisition system with the processing power of a microcontroller, making it an ideal solution for a wide range of applications that require advanced signal processing and control.

Key Features:

  • High Precision ADC: The device boasts an integrated high-resolution analog-to-digital converter (ADC) that ensures accurate data acquisition, critical for precision measurement applications.
  • Advanced Microcontroller: At the heart of the AD5962-9063301MCA is a powerful microcontroller unit (MCU) that provides robust control and processing capabilities, allowing for complex algorithm implementation and system management.
  • Flexible Communication: With multiple communication interfaces, including I2C, SPI, and UART, this product offers excellent versatility for communication with other devices in a system.
  • Low Power Consumption: Designed with power efficiency in mind, the AD5962-9063301MCA is suitable for battery-powered devices and applications where energy conservation is paramount.
  • Robust Design: The microcontroller is built to withstand harsh industrial environments, ensuring reliable performance under extreme conditions.

Applications:

The AD5962-9063301MCA is perfect for a variety of applications, including:

  • Industrial control systems
  • Precision sensor interfaces
  • Medical equipment
  • Automotive systems
  • Instrumentation and measurement devices

Technical Specifications:

Parameter Value
ADC Resolution High Resolution
Communication Interfaces I2C, SPI, UART
Operating Temperature Range Industrial Grade
Package Type Robust Encapsulation

With its combination of precision, power, and versatility, the AD5962-9063301MCA from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable analog microcontroller to enhance their systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess