EN
  • EN
  • DE

AD590JH/883B

Part No AD590JH/883B
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP TRANSDUCR 2-TERM TO-52-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Mounting Style Through Hole
Package TO-205AA, TO-5-3 Metal Can
Manufacturer Package TO-52-3
Win Source Part Number 767225-AD590JH/883B
Popularity Medium
Supply and Demand Status Limited
Family Name AD590
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD590JH/883B CAD Model

Description

Product Overview: AD590JH/883B

Manufacturer: Analog Devices Inc.

The AD590JH/883B is a high-precision, monolithic temperature transducer from Analog Devices Inc. that provides an output current proportional to absolute temperature. Designed for high-reliability applications, this two-terminal integrated circuit temperature sensor delivers a linear current output that corresponds to the Kelvin temperature scale, making it a robust solution for temperature measurement and control systems.

Key Features

  • Temperature Range: This device operates over a wide temperature range, making it suitable for diverse applications.
  • Linear Current Output: The sensor provides a direct, linear current output of 1µA/K, simplifying interfacing with readout or control circuitry.
  • High Accuracy: With its precision calibration, the AD590 offers excellent accuracy without requiring external calibration.
  • Stable Operation: The device is characterized by its stability over time and resistance to environmental variations, ensuring reliable performance.
  • Easy to Use: The simplicity of the two-terminal IC makes it easy to integrate into a variety of designs without complex circuitry.
  • Military Grade: The "/883B" suffix indicates that this version of the AD590 meets the stringent requirements of military-grade specifications.

Applications

The AD590JH/883B is an ideal choice for applications requiring high-precision temperature data. Its rugged design and reliable performance make it well-suited for:

  • Environmental control systems
  • Temperature compensation in electronic circuits
  • Industrial process control systems
  • Temperature monitoring within electronic equipment
  • Aerospace and military temperature sensing

Technical Specifications

With its hermetically sealed can package, the AD590JH/883B is designed to withstand harsh environments and is resistant to moisture and other contaminants. The device's inherent low power consumption makes it suitable for battery-powered applications, and its wide supply voltage range allows for flexible implementation in various circuit designs.

By choosing the AD590JH/883B, engineers and designers can rely on a high-quality, precision temperature sensor that delivers consistent performance and durability, backed by the reputation of Analog Devices Inc. for manufacturing industry-leading electronic components.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9741 $61.9482
4+ $25.4147 $101.6588
7+ $24.6205 $172.3435
9+ $23.8263 $214.4367
11+ $23.0320 $253.3520
15+ $20.6494 $309.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess