EN
  • EN
  • DE

AD588AD

Part No AD588AD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 171368-AD588AD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD588AD CAD Model

Description

The AD588AD from Analog Devices Inc. is a high-precision voltage reference that has set the standard for dual tracking power supplies. It is a monolithic device which includes two high precision voltage references and a high gain operational amplifier on a single chip. This product is meticulously designed to offer excellent stability and low noise performance, making it an ideal choice for critical applications that demand a high degree of accuracy and reliability.

Key Features

  • High Accuracy: The AD588AD provides a high level of accuracy with an initial error of ±1mV and temperature coefficient of 5ppm/°C max, ensuring precise voltage regulation for sensitive applications.
  • Low Noise: With its low noise output, the AD588AD minimizes signal distortion and interference, providing a clean and stable reference voltage.
  • Output Voltage Options: This device offers two grades with different output voltage options, the AD588AQ providing +10 V and the AD588BQ offering +5 V, catering to various design requirements.
  • High Output Current: The AD588AD can source or sink up to 10mA, providing sufficient current for most reference applications.
  • Wide Operating Range: It operates over a wide supply range of ±4.5 V to ±18 V, offering flexibility in system design.
  • Long-term Stability: The AD588AD boasts excellent long-term stability, making it a reliable component for systems that require consistent performance over time.

Applications

The AD588AD is widely used in high-end instrumentation, precision data acquisition systems, and industrial automation. Its applications include:

  • ADC/DAC Reference
  • Industrial Process Controls
  • Precision Instrumentation
  • Automatic Test Equipment
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD588AD is no exception. It is built with the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. With its robust design and proven reliability, the AD588AD is a trusted source of precision voltage in countless electronic products around the world.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess