The AD587KQ by Analog Devices Inc. is a high-precision voltage reference component that offers a significant level of accuracy and stability for critical applications. This integrated circuit is known for its high output voltage of 10V and low temperature coefficient, making it an ideal choice for high-end instrumentation, precision data acquisition systems, and calibration equipment.
Key Features:
- High Output Voltage: The AD587KQ provides a fixed 10V output, which is beneficial for systems that require a stable reference voltage.
- Low Temperature Coefficient: With a temperature coefficient as low as 5 ppm/°C, the device ensures minimal deviation in output over a wide temperature range, enhancing the reliability of the system it is used in.
- Excellent Load Regulation: The ability to maintain a constant voltage under varying load conditions is a testament to the superior design of the AD587KQ.
- Low Noise: This voltage reference exhibits low noise performance, which is crucial for sensitive electronic applications where signal integrity is paramount.
- Long-Term Stability: Users can expect consistent performance over time, which is especially important for calibration and precision measurement instruments.
- Wide Operating Range: The AD587KQ operates effectively across a broad range of input voltages and temperatures, offering flexibility in various use cases.
Applications:
The AD587KQ is suited for a variety of high-precision applications, including:
- Digital Voltmeters
- Precision Data Acquisition Systems
- Industrial Control Systems
- Battery-Powered Instruments
- Laboratory Equipment
Technical Specifications:
Parameter
Value
Output Voltage
10V ±5mV
Temperature Coefficient
5 ppm/°C (max)
Load Regulation
10 ppm/mA
Input Voltage
12V to 36V
Overall, the AD587KQ is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most demanding of precision voltage applications.