EN
  • EN
  • DE

AD586KR-REEL

Part No AD586KR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision 5 V Reference | IC VREF SERIES 5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Parts Input Voltage (V) 10.8V ~ 36V
Supply Current 3mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD586
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1136564-AD586KR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD586KR-REEL CAD Model

Description

Product Overview: AD586KR-REEL by Analog Devices Inc.

The AD586KR-REEL is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the AD586 series and is supplied in a convenient reel packaging, making it suitable for high-volume production and automated assembly processes.

The AD586KR-REEL offers a stable and precise 5V output voltage with an impressive temperature coefficient, ensuring reliable performance across a wide range of operating conditions. This voltage reference is designed to maintain accuracy over time, temperature, and changes in supply voltage, making it an ideal choice for critical applications that demand high stability and precision.

Key Features:

  • Output Voltage: Fixed 5V output with high accuracy.
  • Low Temperature Coefficient: Exhibits excellent thermal stability, ensuring minimal deviation in output over temperature variations.
  • Low Noise: The device features low noise output, which is crucial for sensitive electronic applications.
  • High Load-Drive Capability: Capable of driving high loads, making it versatile for various applications.
  • Wide Operating Temperature Range: Suitable for operation in diverse environmental conditions.
  • Long-Term Stability: Offers consistent performance over long periods.
  • Supply Voltage Range: Supports a broad range of input voltages.
  • Packaging: Supplied in reel packaging to facilitate automated assembly processes.

This product is frequently used in precision data systems, high-performance A/D and D/A converters, and industrial instrumentation where a stable reference voltage is crucial. Its robust design and reliable performance make it a preferred choice for engineers and designers working on advanced electronic systems.

The AD586KR-REEL is not just a component; it is a guarantee of consistent performance and precision for your most demanding applications. Analog Devices Inc. ensures that each product meets the highest quality standards, and the AD586KR-REEL is no exception, representing their commitment to excellence in the field of analog technology.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5222 $67.5666
6+ $18.4798 $110.8788
9+ $17.9023 $161.1207
12+ $17.3248 $207.8976
15+ $16.7473 $251.2095
20+ $15.0148 $300.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess