EN
  • EN
  • DE

AD586AR-REEL

Part No AD586AR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134077-AD586AR-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD586AR-REEL CAD Model

Description

AD586AR-REEL High Precision Voltage Reference

The AD586AR-REEL from Analog Devices Inc. represents a pinnacle of precision and stability in voltage reference technology. This high-performance component is part of the AD586 series, which is renowned for providing a stable and accurate reference voltage for various applications, including precision data converters, battery-powered instruments, and industrial control systems.

With its impressive output voltage of 5V, the AD586AR-REEL offers a tight initial accuracy of ±0.15% and temperature coefficient as low as 10 ppm/°C, ensuring reliable performance across a broad range of operating conditions. The device operates with a supply voltage ranging from 7V to 30V, making it versatile for different power environments, and it can source up to 10 mA of output current, catering to a wide array of load conditions.

One of the remarkable features of the AD586AR-REEL is its low quiescent current, which is typically 4 mA, contributing to efficient power usage in battery-operated devices. The device also boasts a low dropout voltage, which enhances its performance in scenarios where the supply voltage is closely regulated to the output voltage.

The AD586AR-REEL comes in a robust 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The product is provided in a reel, facilitating automated assembly processes and making it an excellent choice for high-volume production environments.

Analog Devices Inc. has designed the AD586AR-REEL with a commitment to quality and reliability. The device features short-circuit protection and is specified for operation over the extended industrial temperature range of -40°C to +85°C. This ensures that the AD586AR-REEL can withstand the rigors of tough industrial applications while maintaining its precision and stability.

For designers and engineers looking for a high-precision voltage reference that combines accuracy, stability, and reliability, the AD586AR-REEL from Analog Devices Inc. is an outstanding choice that promises to deliver performance that can elevate the quality of their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4642 $52.9284
5+ $21.7143 $108.5715
8+ $21.0357 $168.2856
10+ $20.3571 $203.5710
13+ $19.6786 $255.8218
18+ $17.6428 $317.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess